The Header, 2.54mm, Through Hole Vertical, 90 Position (part number 85T2595) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 90 contacts arranged in three rows, making it suitable for high-density connections. The connector is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The insulator material is available in black glass-filled polyester or natural liquid crystal polymer, depending on the variant. The terminals are made of phosphor bronze and can be plated with either gold or tin over nickel. The operating temperature range is from -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage ratings vary based on the mating connector, with a maximum of 550 VAC for specific configurations. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is also available in various configurations, including right-angle and locking lead options, providing flexibility for different design requirements.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 90 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2595 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 90 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |