The Header, part number 67P4165, features 60 contacts arranged in 2 rows with a 2.54 mm pitch. It is designed for through-hole mounting, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates like IDSD and IDSS. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and it has a voltage rating of up to 550 VAC depending on the mating connector. This product is RoHS compliant and supports lead-free soldering for the HTSW version. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A.
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67P4165 |
| Product Name | Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |