Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec HTSW-130-18-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 60 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 60 contacts arranged in 2 rows, suitable for through-hole mounting. The insulator material is available in black glass-filled polyester or natural liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Current ratings per pin vary depending on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 60 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 60 contacts arranged in 2 rows, suitable for through-hole mounting. The insulator material is available in black glass-filled polyester or natural liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The product operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Current ratings per pin vary depending on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec - 85T2497 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
85T2497
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec 85T2497
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T2497
Product Name Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data