Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec HTSW-129-08-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec - 83T9360 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec
83T9360
Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec 83T9360
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 58 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T9360
Product Name Header, 2.54Mm, Though Hole Vertical, 58 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Circular Connector Assemblies - CKB.M19.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details