Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-129-07-S-S

Description
CONN HEADER VERT 29POS 2.54MM
Datasheet
Description
CONN HEADER VERT 29POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-129-07-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-129-07-S-S
CONN HEADER VERT 29POS 2.54MM

CONN HEADER VERT 29POS 2.54MM

Supplier's Site
Header, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Header, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6984
Header, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6984
HEADER, 29 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 29 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-129-07-S-S 39AC6984
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details