Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 84 Position; Connector Systems Samtec HTSW-128-41-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 84 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 84 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 84 Position; Connector Systems Samtec - 85T2321 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 84 Position; Connector Systems Samtec
85T2321
Header, 2.54Mm, Though Hole Vertical, 84 Position; Connector Systems Samtec 85T2321
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 84 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 84 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:84Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T2321
Product Name Header, 2.54Mm, Though Hole Vertical, 84 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
XC5(DIN Fine-fit Connectors)   - XC5G-962P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details