Samtec Inc. Connector, Header, 56Pos, 2Rows, 2.54Mm; Connector Systems Samtec HTSW-128-21-T-Q

Description
CONNECTOR, HEADER, 56POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 56POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 56Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 83T9332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 56Pos, 2Rows, 2.54Mm; Connector Systems Samtec
83T9332
Connector, Header, 56Pos, 2Rows, 2.54Mm; Connector Systems Samtec 83T9332
CONNECTOR, HEADER, 56POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 56POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T9332
Product Name Connector, Header, 56Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Plug, Adapter - 9486 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details