The Samtec Header, part number 85T2133, is a 2.54 mm through-hole vertical connector with 54 positions arranged in 2 rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a square post design with a terminal material of phosphor bronze and is available with gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2133 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |