The Header, 2.54mm, Through Hole Vertical, 54 Position (part number 85T2008) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 54 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product is RoHS compliant and lead-free solderable, with an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin are also specified, with values up to 6.3 A depending on the mating connector type. This header is compatible with various connector types, making it versatile for different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T2008 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |