The Samtec Header, part number 85T1985, is a 2.54 mm through-hole vertical connector with 54 positions. It features a standard strip pin configuration and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector, with values up to 6.3 A. The product is RoHS compliant and lead-free solderable for specific configurations. This header is suitable for applications requiring reliable board-to-board connections.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T1985 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |