Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec HTSW-127-05-F-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec - 85T1983 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec
85T1983
Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec 85T1983
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T1983
Product Name Header, 2.54Mm, Though Hole Vertical, 54 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details