Samtec Inc. Electronic Connector HTSW-126-25-L-D-RA

Description
CONN HEADER R/A 52POS 2.54MM Product overview: HTSW-126-25-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-126-25-L-D- RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 52POS 2.54MM Product overview: HTSW-126-25-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-126-25-L-D- RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 314-HTSW-126-25-L-D-RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
314-HTSW-126-25-L-D-RA
Electronic Connector 314-HTSW-126-25-L-D-RA
CONN HEADER R/A 52POS 2.54MM Product overview: HTSW-126-25-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-126-25-L-D- RA can be used for catalog matching and distributor lookup.

CONN HEADER R/A 52POS 2.54MM Product overview: HTSW-126-25-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSW-126-25-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 52 Position; Connector Systems Samtec - 85T1978 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 52 Position; Connector Systems Samtec
85T1978
Header, 2.54Mm, Though Hole, Right Angle, 52 Position; Connector Systems Samtec 85T1978
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-HTSW-126-25-L-D-RA 85T1978
Product Name Electronic Connector Header, 2.54Mm, Though Hole, Right Angle, 52 Position; Connector Systems Samtec
Termination Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details