Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-126-25-L-D-RA

Description
Win Source Part Number: 1036198-HTSW-126-25- L-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 52 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Alternative Parts (Cross-Reference): TSW-126-14-L-D; TSW-126-08-G-D; TSW-126-07-L-D; 77313-122-52LF; 77313-127-52LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-126
Request a Quote
Description
Win Source Part Number: 1036198-HTSW-126-25- L-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 52 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Alternative Parts (Cross-Reference): TSW-126-14-L-D; TSW-126-08-G-D; TSW-126-07-L-D; 77313-122-52LF; 77313-127-52LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-126
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1036198-HTSW-126-25-L-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1036198-HTSW-126-25-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1036198-HTSW-126-25-L-D-RA
Win Source Part Number: 1036198-HTSW-126-25- L-D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 52 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Alternative Parts (Cross-Reference): TSW-126-14-L-D; TSW-126-08-G-D; TSW-126-07-L-D; 77313-122-52LF; 77313-127-52LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HTSW-126

Win Source Part Number: 1036198-HTSW-126-25-L-D-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: HTSW
Number of Positions: 52
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.240" (6.10mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.320" (8.13mm)
Alternative Parts (Cross-Reference): TSW-126-14-L-D; TSW-126-08-G-D; TSW-126-07-L-D; 77313-122-52LF; 77313-127-52LF;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HTSW-126

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1036198-HTSW-126-25-L-D-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9488 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3242096M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details