Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec HTSW-125-23-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec - 85T1860 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec
85T1860
Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec 85T1860
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T1860
Product Name Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Terminal Block Wire Ferrules - 2870.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details