The Header, 2.54mm, Through Hole Vertical, 75 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 75 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers options for different plating materials, including gold and tin over nickel. The operating temperature range is -55°C to +125°C when using gold plating, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable and robust connections in electronic assemblies.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T1821 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |