The Header, 2.54mm, Through Hole Vertical, 75 Position (part number 85T1704) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The product is RoHS compliant and supports lead-free soldering. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T1704 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |