Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec HTSW-125-08-T-S-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec - 85T1684 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec
85T1684
Header, 2.54Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec 85T1684
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-125-08-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-125-08-T-S-RA
CONN HEADER R/A 25POS 2.54MM

CONN HEADER R/A 25POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T1684 HTSW-125-08-T-S-RA
Product Name Header, 2.54Mm, Though Hole, Right Angle, 25 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® - 10075024-G01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
PCB Headers - 1730883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details