Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-125-07-TM-Q

Description
CONN HEADER VERT 75POS 2.54MM
Datasheet
Description
CONN HEADER VERT 75POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-125-07-TM-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-125-07-TM-Q
CONN HEADER VERT 75POS 2.54MM

CONN HEADER VERT 75POS 2.54MM

Supplier's Site
Connector, Header, 50Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 39AC6925 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Rows, 2.54Mm; Connector Systems Samtec
39AC6925
Connector, Header, 50Pos, 2Rows, 2.54Mm; Connector Systems Samtec 39AC6925
CONNECTOR, HEADER, 50POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-125-07-TM-Q 39AC6925
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 50Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details