Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-124-14-L-D

Description
CONN HEADER VERT 48POS 2.54MM
Datasheet
Description
CONN HEADER VERT 48POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-124-14-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-124-14-L-D
CONN HEADER VERT 48POS 2.54MM

CONN HEADER VERT 48POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec - 85T1492 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
85T1492
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec 85T1492
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-124-14-L-D 85T1492
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-6431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers