The Header, 2.54mm, Through Hole Vertical, 48 Position (part number 85T1484) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 48 contacts arranged in 2 rows, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs. The header is compatible with multiple mating connectors, enhancing its versatility in different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T1484 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |