Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-121-08-T-S-RA

Description
CONN HEADER R/A 21POS 2.54MM
Description
CONN HEADER R/A 21POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54mm, Through Hole, Right Angle, 21 Position (part number 85T1169) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with 21 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54mm, Through Hole, Right Angle, 21 Position (part number 85T1169) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with 21 contacts and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-121-08-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-121-08-T-S-RA
CONN HEADER R/A 21POS 2.54MM

CONN HEADER R/A 21POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec - 85T1169 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
85T1169
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec 85T1169
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-121-08-T-S-RA 85T1169
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data