Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-121-08-S-S-RA

Description
CONN HEADER R/A 21POS 2.54MM
Datasheet
Description
CONN HEADER R/A 21POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-121-08-S-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-121-08-S-S-RA
CONN HEADER R/A 21POS 2.54MM

CONN HEADER R/A 21POS 2.54MM

Supplier's Site
Header, 21 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Header, 21 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6870
Header, 21 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6870
HEADER, 21 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 21 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-121-08-S-S-RA 39AC6870
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 21 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Specialized Connectors - 36-1204-ND - DigiKey
Keystone Electronics Corp.
View Details
3 suppliers
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details