Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec HTSW-120-41-L-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec - 85T1142 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
85T1142
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec 85T1142
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T1142
Product Name Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Connector Omron Electronic Components - 06AC0232 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details