Samtec Inc. Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-120-25-SM-D

Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec header, part number 39AC6864, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The product is RoHS compliant and suitable for lead-free soldering. Current ratings per pin vary based on the mating connector, with maximum ratings of 6.3 A for specific configurations. This header is ideal for applications requiring reliable connections with high mating cycles.

Datasheet Summary
Powered by GS/AI

The Samtec header, part number 39AC6864, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The product is RoHS compliant and suitable for lead-free soldering. Current ratings per pin vary based on the mating connector, with maximum ratings of 6.3 A for specific configurations. This header is ideal for applications requiring reliable connections with high mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6864
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6864
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC6864
Product Name Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1226-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details