Samtec Inc. Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-120-08-G-D-LC

Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 85Y0612 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
85Y0612
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 85Y0612
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85Y0612
Product Name Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers