Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec HTSW-120-07-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 60 Position (part number 83T9117) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 60 contacts, making it suitable for various connectivity needs. The connector is compatible with multiple mating types, including SSW, SSQ, SSM, and others. The insulator material is available in black glass-filled polyester or natural liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is a reliable choice for engineers looking for a robust and versatile connector solution.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 60 Position (part number 83T9117) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 60 contacts, making it suitable for various connectivity needs. The connector is compatible with multiple mating types, including SSW, SSQ, SSM, and others. The insulator material is available in black glass-filled polyester or natural liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is a reliable choice for engineers looking for a robust and versatile connector solution.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec - 83T9117 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
83T9117
Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec 83T9117
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T9117
Product Name Header, 2.54Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers