The Samtec header, part number 39AC6786, features 38 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and supports lead-free soldering for specific versions. The header is recognized for its high mating cycles and extended life, making it a reliable choice for various engineering applications.
HEADER, 38 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39AC6786 |
| Product Name | Header, 38 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |