The Header, 2.54mm, Through Hole Vertical, 36 Position (part number 85T0538) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 36 contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is compatible with various connector types, including SSW, SSQ, SSM, and others, providing flexibility in design. This product is ideal for engineers looking for reliable and versatile header solutions in their projects.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T0538 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |