Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec HTSW-117-09-L-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 34 Position (part number 85T0416) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 34 contacts arranged in 2 rows, making it suitable for various connectivity needs. The connector is RoHS compliant and offers through-hole termination for reliable mounting on printed circuit boards. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring robust and reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 34 Position (part number 85T0416) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 34 contacts arranged in 2 rows, making it suitable for various connectivity needs. The connector is RoHS compliant and offers through-hole termination for reliable mounting on printed circuit boards. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring robust and reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec - 85T0416 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec
85T0416
Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec 85T0416
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T0416
Product Name Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1034-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details