Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-117-08-G-S-LC

Description
CONN HEADER VERT 17POS 2.54MM
Datasheet
Description
CONN HEADER VERT 17POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-117-08-G-S-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-117-08-G-S-LC
CONN HEADER VERT 17POS 2.54MM

CONN HEADER VERT 17POS 2.54MM

Supplier's Site
Header, 17 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6722 - Newark, An Avnet Company
Chicago, IL, United States
Header, 17 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6722
Header, 17 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6722
HEADER, 17 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 17 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-117-08-G-S-LC 39AC6722
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 17 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1224720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details