The Header, 2.54mm, Through Hole Vertical, 48 Position (part number 85T0367) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of three rows with a total of 48 contacts. The connector is compatible with various mating connectors, including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C when gold-plated and -55°C to +105°C when tin-plated. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for specific configurations. This product is RoHS compliant and suitable for lead-free soldering.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T0367 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |