Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec HTSW-116-15-L-S-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 85T0090) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 16 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 85T0090) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 16 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 85T0090 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
85T0090
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 85T0090
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T0090
Product Name Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details