Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-116-14-TM-S

Description
CONN HEADER VERT 16POS 2.54MM
Datasheet
Description
CONN HEADER VERT 16POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-116-14-TM-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-116-14-TM-S
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site
Header, 16 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6696 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6696
Header, 16 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6696
HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-116-14-TM-S 39AC6696
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 16 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PSM Series Strip Connectors - Dual Row Offset Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details