The Header, 32 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is available in a through-hole termination style. The header is constructed with a black glass-filled polyester insulator for the TSW series and a natural liquid crystal polymer for the HTSW series. It supports a voltage rating of up to 550 VAC when mated with compatible connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector. The operating temperature range is from -55 °C to +125 °C with gold plating, and it is RoHS compliant. This product is suitable for applications requiring high mating cycles and extended life.
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 53W6957 |
| Product Name | Header, 32 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |