The Connector Header 84T9929 features 32 positions arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. The connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector type and a current rating of up to 6.3 A per pin. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications in electronic assemblies.
CONNECTOR, HEADER, 32POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T9929 |
| Product Name | Connector, Header, 32Pos, 2Rows, 2.54Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |