The Header, 2.54mm, Through Hole Vertical, 32 Position (part number 84T9916) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 32 contacts, with through-hole termination for secure mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is compatible with various Samtec connector series, enhancing its versatility in different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T9916 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |