Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec HTSW-115-30-L-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 84T9863 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
84T9863
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 84T9863
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-115-30-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-115-30-L-D
CONN HEADER VERT 30POS 2.54MM

CONN HEADER VERT 30POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T9863 HTSW-115-30-L-D
Product Name Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 IP6X - NDHR5A4AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details