The Header, 2.54mm, Through Hole Vertical, 30 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 30 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a choice of terminal materials, including phosphor bronze with gold or tin plating options. It supports an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable and robust connections in electronic assemblies.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 30POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T9857 | HTSW-115-29-T-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |