Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 45 Position; Connector Systems Samtec HTSW-115-25-L-T-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 45 Position; Connector Systems Samtec - 84T9818 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 45 Position; Connector Systems Samtec
84T9818
Header, 2.54Mm, Though Hole, Right Angle, 45 Position; Connector Systems Samtec 84T9818
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 45 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T9818
Product Name Header, 2.54Mm, Though Hole, Right Angle, 45 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details