The Header, part number 39AC6638, features 30 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and others, as well as cable mates like IDSD and IDSS. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of up to 550 VAC depending on the mating connector. The product is RoHS compliant and supports lead-free soldering for specific versions. This header is suitable for applications requiring reliable connections with high mating cycles.
HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39AC6638 |
| Product Name | Header, 30 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |