Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-114-25-T-S-RA

Description
CONN HEADER R/A 14POS 2.54MM
Description
CONN HEADER R/A 14POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 84T9462, is a 2.54 mm through-hole connector designed for right-angle applications with 14 positions. It features a single row configuration and is compatible with various mating connectors including SSW, SSQ, and BCS types. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 84T9462, is a 2.54 mm through-hole connector designed for right-angle applications with 14 positions. It features a single row configuration and is compatible with various mating connectors including SSW, SSQ, and BCS types. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-114-25-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-114-25-T-S-RA
CONN HEADER R/A 14POS 2.54MM

CONN HEADER R/A 14POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec - 84T9462 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
84T9462
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec 84T9462
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-114-25-T-S-RA 84T9462
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details