The Header, 2.54mm, Through Hole Vertical, 28 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 28 contacts arranged in 2 rows, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T9284 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |