The Samtec Header, part number 39AC6609, features 42 contacts arranged in 3 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The header is compatible with various board mates including SSW, SSQ, SSM, and cable mates such as IDSD and IDSS. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating. It operates within a temperature range of -55 °C to +125 °C when gold plated, and has a voltage rating of up to 550 VAC depending on the mating connector. This product is RoHS compliant and supports lead-free soldering for the HTSW variant. The header is recognized for high mating cycles and is suitable for applications requiring reliable connections.
HEADER, 42 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39AC6609 |
| Product Name | Header, 42 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |