Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-114-08-S-S-RA

Description
CONN HEADER R/A 14POS 2.54MM
Datasheet
Description
CONN HEADER R/A 14POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-114-08-S-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-114-08-S-S-RA
CONN HEADER R/A 14POS 2.54MM

CONN HEADER R/A 14POS 2.54MM

Supplier's Site
Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6606 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6606
Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6606
HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-114-08-S-S-RA 39AC6606
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Keystone Electronics Corp.
Specs
Termination Solder
View Details
4 suppliers
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details