Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec HTSW-114-07-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec - 84T9233 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
84T9233
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec 84T9233
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-114-07-L-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-114-07-L-T
CONN HEADER VERT 42POS 2.54MM

CONN HEADER VERT 42POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T9233 HTSW-114-07-L-T
Product Name Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5F-6432-2 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 suppliers