The Samtec Header, part number 84T9211, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 28 positions across 2 rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It supports an operating temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious applications. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This header is ideal for board-to-board applications requiring reliable connectivity.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 28POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T9211 | HTSW-114-06-G-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |