Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-113-27-T-S

Description
CONN HEADER VERT 13POS 2.54MM
Datasheet
Description
CONN HEADER VERT 13POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-113-27-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-113-27-T-S
CONN HEADER VERT 13POS 2.54MM

CONN HEADER VERT 13POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec - 84T9171 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec
84T9171
Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec 84T9171
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-113-27-T-S 84T9171
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
8+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F2-02-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers