The Header, 2.54mm, Through Hole Vertical, 26 Position (part number 84T9030) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 26 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage rating varies depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 26POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T9030 | HTSW-113-11-G-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |