Samtec Inc. Header, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec HTSW-113-08-S-S

Description
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Header, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC6573
Header, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC6573
HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 13 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-113-08-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-113-08-S-S
CONN HEADER VERT 13POS 2.54MM

CONN HEADER VERT 13POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC6573 HTSW-113-08-S-S
Product Name Header, 13 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - CKG.240.UA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers