Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-113-05-G-S

Description
CONN HEADER VERT 13POS 2.54MM
Datasheet
Description
CONN HEADER VERT 13POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSW-113-05-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSW-113-05-G-S
CONN HEADER VERT 13POS 2.54MM

CONN HEADER VERT 13POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec - 84T8968 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec
84T8968
Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec 84T8968
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTSW-113-05-G-S 84T8968
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details